DOD - SMD 5962-95816
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 16-BIT TRANSCEIVER/REGISTER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
active, Most Current
Buy Now
| Organization: | DOD |
| Publication Date: | 27 January 2021 |
| Status: | active |
| Page Count: | 21 |
scope:
Scope.
This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.
Document History
SMD 5962-95816
January 27, 2021
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 16-BIT TRANSCEIVER/REGISTER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Scope.
This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V). A choice of case outlines and lead finishes...
April 22, 2014
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 16-BIT TRANSCEIVER/REGISTER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 3, 2007
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 16-BIT TRANSCEIVER/REGISTER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
October 20, 1995
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 16-BIT TRANSCEIVER/REGISTER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...