NPFC - MIL-PRF-19500/199
SEMICONDUCTOR DEVICE, DIODE, SILICON, FORWARD-VOLTAGE REGULATOR, AXIAL LEADED ROUND BODY PACKAGE, TYPE 1N816, QUALITY LEVEL JAN
| Organization: | NPFC |
| Publication Date: | 4 February 2021 |
| Status: | active |
| Page Count: | 9 |
scope:
Scope.
This specification covers the performance requirements for silicon, forward-voltage regulator diode, with a nominal forward-voltage drop of 0.64 V dc at 1 mA dc. One level of product assurance (JAN) is provided for the device type as specified in MIL−PRF−19500.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History