NEN-EN-IEC 61300-3-30
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-30: Examinations and measurements - Endface geometry of rectangular ferrule
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2021 |
| Status: | active |
| Page Count: | 52 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61300 describes a method of measuring the end face geometry of rectangular multifibre ferrules having an IEC defined optical interface. The primary attributes are fibre position relative to the end face, either withdrawal or protrusion, end face angle relative to the guide pin bores, fibre tip radii and core dip for multimode fibres.
Document History
NEN-EN-IEC 61300-3-30
February 1, 2021
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-30: Examinations and measurements - Endface geometry of rectangular ferrule
This part of IEC 61300 describes a method of measuring the end face geometry of rectangular multifibre ferrules having an IEC defined optical interface. The primary attributes are fibre position...
March 1, 2003
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-30: Examination and measurements - Polish angle and fibre position on single ferrule multifibre connectors
Describes a procedure to assess end face geometry in guide pin based multifibre ferrules and connectors. Fibre position relative to the end face, either undercut or protrusion, end face angle...