IEC 61169-66
Radio-frequency connectors – Part 66: Sectional specification for RF coaxial connectors with 5 mm inner diameter of outer conductor, with quick-lock- or screw-coupling, characteristic impedance 50 Ω (series 2,2-5)
| Organization: | IEC |
| Publication Date: | 1 February 2021 |
| Status: | active |
| Page Count: | 66 |
| ICS Code (RF connectors): | 33.120.30 |
scope:
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for series 2,2-5 RF coaxial connectors with quick-lock- or screw coupling, characteristic impedance 50 Ω, for operating frequencies up to 6 GHz. Typical use is in wireless telecommunication systems.
It describes mating face dimensions for general purpose connectors - grade 2, gauging information and tests selected from IEC 61169-1, applicable to all detail specifications relating to series 2,2-5 RF connectors.
This specification indicates recommended performance characteristics to be considered when writing a detail specification and it covers test schedules and inspection requirements for assessment levels M and H.
NOTE Metric dimension are original dimensions. All undimensioned pictorial configurations are for reference purpose only.
Document History