UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ASTM International - ASTM D5144-08(2016)

Standard Guide for Use of Protective Coating Standards in Nuclear Power Plants

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2016
Status: inactive
Page Count: 6
ICS Code (Reactor engineering): 27.120.10
significance And Use:

4.1 This guide addresses the concerns of Regulation Guide 1.54 and USNRC Standard Review Plan 6.1.2, and the replacement of ANSI Standards N5.12, N101.2, and N101.4. This guide covers coating work... View More

scope:

1.1 This guide provides a common basis on which protective coatings for the surfaces of nuclear power generating facilities may be qualified and selected by reproducible evaluation tests. This guide also provides guidance for application and maintenance of protective coatings. Under the environmental operating and accident conditions of nuclear power generation facilities, encompassing pressurized water reactors (PWRs) and boiling water reactors (BWRs), coating performance may be affected by exposure to any one, all, or a combination of the following conditions: ionizing radiation; contamination by radioactive nuclides and subsequent decontamination processes; chemical and water sprays; high-temperature high-pressure steam; and abrasion or wear.

1.2 The content of this guide includes:

  Section
Referenced Documents 2
Terminology 3
Significance and Use 4
Coating Material Testing 5
Thermal Conductivity 5
Surface Preparation, Coating Application, and Inspection for
  Shop and Field Work
6
Quality Assurance 7
Keywords 8

1.2.1 In addition, this guide addresses technical topics within ANSI N5.12 and ANSI N101.2 that are covered by separate ASTM standards, for example, surface preparation, (shop and field) and coating application, (shop and field).

1.2.2 Applicable sections of this guide and specific acceptance criteria may be incorporated into specifications and other documents where appropriate.2

1.3 The values stated in inch-pound units are to be regarded as standard. No other units of measurement are included in this standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

February 1, 2021
Standard Guide for Use of Protective Coating Standards in Nuclear Power Plants
4.1 This guide addresses the concerns of Regulation Guide 1.54 and USNRC Standard Review Plan 6.1.2, and the replacement of ANSI Standards N5.12, N101.2, and N101.4. This guide covers coating work on...
ASTM D5144-08(2016)
August 1, 2016
Standard Guide for Use of Protective Coating Standards in Nuclear Power Plants
4.1 This guide addresses the concerns of Regulation Guide 1.54 and USNRC Standard Review Plan 6.1.2, and the replacement of ANSI Standards N5.12, N101.2, and N101.4. This guide covers coating work on...
November 15, 2008
Standard Guide for Use of Protective Coating Standards in Nuclear Power Plants
This guide addresses the concerns of Regulation Guide 1.54 and USNRC Standard Review Plan 6.1.2, and the replacement of ANSI Standards N5.12, N101.2, and N101.4. This guide covers coating work on...
November 15, 2008
Standard Guide for Use of Protective Coating Standards in Nuclear Power Plants
This guide addresses the concerns of Regulation Guide 1.54 and USNRC Standard Review Plan 6.1.2, and the replacement of ANSI Standards N5.12, N101.2, and N101.4. This guide covers coating work on...
May 10, 2000
Standard Guide for Use of Protective Coating Standards in Nuclear Power Plants
1.1 This guide provides a common basis on which protective coatings for the surfaces of light water-moderated nuclear power generating facilities may be qualified and selected by reproducible...
Advertisement