NEN-EN-IEC 60794-3-12
Optical fibre cables - Part 3-12: Outdoor cables - Detailed specification for duct and directly buried optical telecommunication cables for use in premises cabling
| Organization: | NEN |
| Publication Date: | 1 March 2021 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 60794 is a detailed specification for duct and directly buried optical telecommunication cables for use in premises cabling to ensure compatibility with ISO/IEC 11801-1. This document's requirements ensure that the ISO/IEC 11801-1 models work for generic cabling and system performances. Values in this document support these models.
The requirements of the family specification IEC 60794-3-10 are applicable to cables covered by this document. Particular requirements detailed in Clause 5 either define a specific option relative to the requirements of IEC 60794-3-10 or define additional requirements.
Document History