These test methods cover the determination of the amount of material finer than a 75-μm (No. 200) sieve by washing of material with a maximum particle size of 75 mm (3 in.) The methods used in this...
This test method may be used to determine the in-place density and unit weight of soils using a sand cone apparatus. This test method is applicable for soils without appreciable amounts of rock or...
These test methods cover laboratory compaction methods used to determine the relationship between molding water content and dry unit weight of soils (compaction curve) compacted in a 4- or 6-in....
This practice covers a procedure for using a thin-walled metal tube to recover intact soil samples suitable for laboratory tests of engineering properties, such as strength, compressibility,...
This test method covers the determination of the inplace density and unit weight of compacted or firmly bonded soil using a rubber balloon apparatus. This test method is suitable for use as a means...