UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-ISO 24024-1

Plastics - Homopolymer and copolymer resins of vinyl chloride - Part 1: Designation system and basis for specifications

active, Most Current
Organization: NEN
Publication Date: 1 March 2021
Status: active
Page Count: 22
ICS Code (Thermoplastic materials): 83.080.20
scope:

This document establishes a system of designation for vinyl chloride thermoplastic resins which can be used as the basis for specifications.

The types of vinyl chloride plastics are differentiated from each other by a classification system based on appropriate levels of the designatory properties:

a) reduced viscosity;

b) apparent density;

c) retention on a 63 μm mesh sieve;

d) plasticizer absorption at room temperature (for general-purpose resins);

e) the viscosity and the type of rheological behaviour of a standard paste (for paste resins only);

and on information about basic polymer parameters, polymerization processes and intended applications.

This document is applicable to resins in powder form which consist of homopolymers of the monomer vinyl chloride and copolymers, terpolymers, etc., of vinyl chloride with one or more other monomers, but where vinyl chloride is the main constituent. The resins can contain small amounts of non-polymerized substances (e.g. emulsifying or suspending agents, catalyst residues, etc.) and other substances added during the course of polymerization.

It is not intended to imply that materials having the same designation give necessarily the same performance. This document does not provide engineering data, performance data or data on processing conditions which can be required to specify a material for a particular application and/or method of processing.

If such additional properties are required, they are determined in accordance with the test methods specified in ISO 24024-2, if suitable.

In order to specify a resin for a particular application or to ensure reproducible processing, additional requirements can be given in data block 5 (see 4.1).

Document History

NEN-EN-ISO 24024-1
March 1, 2021
Plastics - Homopolymer and copolymer resins of vinyl chloride - Part 1: Designation system and basis for specifications
This document establishes a system of designation for vinyl chloride thermoplastic resins which can be used as the basis for specifications. The types of vinyl chloride plastics are differentiated...

References

Advertisement