UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA C22.2 NO 37

Decorative lighting products

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2020
Status: active
Page Count: 203
ICS Code (Miscellaneous domestic and commercial equipment): 97.180
scope:

This Standard applies to decorative lighting strings, decorative lighting outfits, pre-lit trees, and accessories, intended for seasonal or commercial use connected to circuits of 120 V nominal or less by means of an attachment plug, and designed to be used in accordance with the rules of the Canadian Electrical Code, Part I, in non-hazardous locations.

These requirements cover electrically-assembled

a) series or series-parallel-connected lighting strings;

b) parallel-connected lighting strings;

c) decorative outfits;

d) controllers and flashers;

e) motor operated tree stands;

f) flexible light cable systems (rope lights); and

g) string lights for year-round use.

These requirements additionally cover ornaments, which are provided with an adapter for connection to a push-in lampholder and are intended to replace a push-in lamp in a series-connected decorative lighting string.

These requirements do not cover

a) permanently connected products;

b) portable luminaries;

c) cord sets, power supply cords, and cord-connected, multiple receptacle extension boxes;

d) fibre-optic devices, if not used in conjunction with decorative lighting; and

e) strings employing candelabra lampholders of the bayonet type.

Decorative lighting products not incorporating lighting strings are covered by the requirements of CSA C22.2 No. 250.4.

In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the Standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

Document History

CSA C22.2 NO 37
January 1, 2020
Decorative lighting products
This Standard applies to decorative lighting strings, decorative lighting outfits, pre-lit trees, and accessories, intended for seasonal or commercial use connected to circuits of 120 V nominal or...
January 1, 2020
Decorative lighting products
This Standard applies to decorative lighting strings, decorative lighting outfits, pre-lit trees, and accessories, intended for seasonal or commercial use connected to circuits of 120 V nominal or...
January 1, 2017
Decorative lighting products
This Standard applies to decorative lighting strings, decorative lighting outfits, pre-lit trees, and accessories, intended for seasonal or commercial use connected to circuits of 120 V nominal or...
November 1, 2014
Decorative lighting products
This Standard applies to decorative lighting strings, decorative lighting outfits, pre-lit trees, and accessories, intended for seasonal or commercial use connected to circuits of 120 V nominal or...
March 1, 1989
Christmas Tree and Other Decorative Lighting Outfits
This Standard applies to Christmas tree and other decorative lighting outfits, intended for connection to circuits of 125 V or less between conductors by means of an attachment plug cap, and designed...
March 1, 1989
Christmas Tree and Other Decorative Lighting Outfits
This Standard applies to Christmas tree and other decorative lighting outfits, intended for connection to circuits of 125 V or less between conductors by means of an attachment plug cap, and designed...
March 1, 1989
Christmas Tree and Other Decorative Lighting Outfits
This Standard applies to Christmas tree and other decorative lighting outfits, intended for connection to circuits of 125 V or less between conductors by means of an attachment plug cap, and designed...
March 1, 1989
Christmas Tree and Other Decorative Lighting Outfits
This Standard applies to Christmas tree and other decorative lighting outfits, intended for connection to circuits of 125 V or less between conductors by means of an attachment plug cap, and designed...

References

Advertisement