CENELEC - EN IEC 61188-6-1
Circuit boards and circuit board assemblies - Design and use - Part 6-1: Land pattern design - Generic requirements for land pattern on circuit boards
active, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 April 2021 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Electronic component assemblies): | 31.190 |
| ICS Code (Printed circuits and boards): | 31.180 |
scope:
This part of IEC 61188 specifies the requirements for soldering surfaces on circuit boards. This includes lands and land pattern for surface mounted components and also solderable hole configurations for through-hole mounted components. These requirements are based on the solder joint requirements of the IEC 61191-1, IEC 61191-2, IEC 61191-3 and IEC 61191-4.
Document History
EN IEC 61188-6-1
April 1, 2021
Circuit boards and circuit board assemblies - Design and use - Part 6-1: Land pattern design - Generic requirements for land pattern on circuit boards
This part of IEC 61188 specifies the requirements for soldering surfaces on circuit boards. This includes lands and land pattern for surface mounted components and also solderable hole configurations...