SNV - SN EN 15004-5
Fixed firefighting systems - Gas extinguishing systems - Part 5: Physical properties and system design of gas extinguishing systems for HFC 227ea extinguishant
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 February 2021 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Fire protection): | 13.220.20 |
scope:
This document contains specific requirements for gaseous fire-extinguishing systems, with respect to the HFC 227ea extinguishant. It includes details of physical properties, specification, usage and safety aspects. This document covers systems operating at nominal pressures of 25 bar, 42 bar and 50 bar with nitrogen propellant. This does not preclude the use of other systems.
Document History
SN EN 15004-5
February 1, 2021
Fixed firefighting systems - Gas extinguishing systems - Part 5: Physical properties and system design of gas extinguishing systems for HFC 227ea extinguishant
This document contains specific requirements for gaseous fire-extinguishing systems, with respect to the HFC 227ea extinguishant. It includes details of physical properties, specification, usage and...
October 1, 2010
Fixed firefighting systems - Gas extinguishing systems - Part 5: Physical properties and system design of gas extinguishing systems for HFC 227ea extinguishant
This document gives specific requirements for gaseous fire-extinguishing systems, with respect to the HFC 227ea extinguishant. It includes details of physical properties, specification, usage and...
September 1, 2008
Fixed firefighting systems - Gas extinguishing systems - Part 5: Physical properties and system design of gas extinguishing systems for HFC 227ea extinguishant
A description is not available for this item.