UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA/AM - ANSI/CSA/IGSHPA C448 SERIES-16

Design and installation of ground source heat pump systems for commercial and residential buildings

active, Most Current
Organization: CSA/AM
Publication Date: 1 January 2016
Status: active
Page Count: 212
scope:

This Standard applies to

a) direct expansion ground source heat pumps for systems using ground heat exchangers as a thermal source or sink for heating and/or cooling, with or without a supplementary heating source; and

b) unitary single package or split system liquid source and ground source heat pumps for all systems using groundwater, submerged heat exchangers, or ground heat exchangers as a thermal source or sink for heating and/or cooling, with or without a supplementary heating source.

This Standard also applies to thermal energy storage systems.

This Standard applies to new and retrofit installations.

This Standard covers minimum requirements for equipment and material selection, site survey, system design, installation, testing and verification, documentation, and commissioning and decommissioning.

This Standard applies to standing column well ground source heat pump systems.

The values given in SI units are the units of record for the purposes of this Standard. The values given in parentheses are for information and comparison only.

In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (nonmandatory) to define their application.

Document History

January 1, 2016
Design and installation of ground source heat pump systems for commercial and residential buildings
A description is not available for this item.
ANSI/CSA/IGSHPA C448 SERIES-16
January 1, 2016
Design and installation of ground source heat pump systems for commercial and residential buildings
This Standard applies to a) direct expansion ground source heat pumps for systems using ground heat exchangers as a thermal source or sink for heating and/or cooling, with or without a supplementary...
January 1, 2016
Design and installation of ground source heat pump systems for commercial and residential buildings
A description is not available for this item.

References

Advertisement