CEI - EN IEC 55016-1-4/A1
Specification for radio disturbance and immunity measuring apparatus and methods Part 1-4: Radio disturbance and immunity measuring apparatus - Antennas and test sites for radiated disturbance measurements
active, Most Current
| Organization: | CEI |
| Publication Date: | 1 March 2021 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Immunity): | 33.100.20 |
| ICS Code (Emission): | 33.100.10 |
Document History
EN IEC 55016-1-4/A1
March 1, 2021
Specification for radio disturbance and immunity measuring apparatus and methods Part 1-4: Radio disturbance and immunity measuring apparatus - Antennas and test sites for radiated disturbance measurements
A description is not available for this item.
May 1, 2019
Specification for radio disturbance and immunity measuring apparatus and methods Part 1-4: Radio disturbance and immunity measuring apparatus - Antennas and test sites for radiated disturbance measurements
This part of CISPR 16 specifies the characteristics and performance of equipment for the measurement of radiated disturbances in the frequency range 9 kHz to 18 GHz. Specifications for antennas and...
January 1, 2018
Specification for radio disturbance and immunity measuring apparatus and methods Part 1-4: Radio disturbance and immunity measuring apparatus - Antennas and test sites for radiated disturbance measurements
FOREWORD
This amendment has been prepared by CISPR subcommittee A: Radio-interference measurements and statistical methods, of IEC technical committee CISPR: International special committee on radio...
November 1, 2013
Specification for radio disturbance and immunity measuring apparatus and methods Part 1-4: Radio disturbance and immunity measuring apparatus - Antennas and test sites for radiated disturbance measurements
A description is not available for this item.
November 1, 2012
Specification for radio disturbance and immunity measuring apparatus and methods Part 1-4: Radio disturbance and immunity measuring apparatus - Antennas and test sites for radiated disturbance measurements
This part of CISPR 16 specifies the characteristics and performance of equipment for the measurement of radiated disturbances in the frequency range 9 kHz to 18 GHz. Specifications for antennas and...
August 1, 2010
Specification for radio disturbance and immunity measuring apparatus and methods Part 1-4: Radio disturbance and immunity measuring apparatus - Ancillary equipment - Radiated disturbances
Questa Variante fornisce dettagli di specifica sulle pinze di ferrite usate per assorbire i disturbi di modo comune (CMAD, ovvero Common Mode Absorbtion Device).
Questa Variante viene pubblicata dal...
February 1, 2009
Specification for radio disturbance and immunity measuring apparatus and methods Part 1-4: Radio disturbance and immunity measuring apparatus - Ancillary equipment - Radiated disturbances
La presente Norma comprende il testo della Norma Europea EN 55016-1-4:2007 e della sua Modifica A1:2008, prescrivendo le caratteristiche e le prestazioni delle apparecchiature accessorie per la...
July 1, 2006
Specification for radio disturbance and immunity measuring apparatus and methods - Part 1-4: Radio disturbance and immunity measuring apparatus - Ancillary equipment - Radiated disturbances
La Presente Variante aggiunge un nuovo Articolo 9, relativo alla valutazione dell'influenza delle caratteristiche del tavolo di prova dell'EUT e del palo di antenna.
Modifica inoltre il testo...
December 1, 2005
Specification for radio disturbance and immunity measuring apparatus and methods - Part 1-4: Radio disturbance and immunity measuring apparatus - Ancillary equipment - Radiated disturbances
Questa Norma (Parte 1-4 della CISPR 16) è una norma di base che specifica le caratteristiche e le prestazioni degli apparecchi per la misura dei disturbi irradiati nella gamma di frequenze 9 kHz
18...