JSA - JIS G 0558
Steels — Determination of depth of decarburization
| Organization: | JSA |
| Publication Date: | 21 December 2020 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Steels): | 77.080.20 |
| ICS Code (Other methods of testing of metals): | 77.040.99 |
scope:
This Standard specifies the method for determining the depth of decarburization of steel materials.
NOTE The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 3887 : 2017 Steels - Determination of the depth of decarburization (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History