JSA - JIS G 3509-1
Low-alloyed steels for cold heading –– Part 1: Wire rods
| Organization: | JSA |
| Publication Date: | 20 April 2021 |
| Status: | active |
| Page Count: | 45 |
| ICS Code (Heat-treatable steels): | 77.140.10 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
| ICS Code (Stainless steels): | 77.140.20 |
scope:
This Standard specifies requirements for the low-alloyed steel wire rods for cold heading (hereafter referred to as wire rods) which are mainly used for manufacture of the low-alloyed steel wires for cold heading.
NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 4954 : 2018 Steels for cold heading and cold extruding (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History