UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

AWWA - C226

Stainless-Steel Fittings for Waterworks Service, Sizes 1/2 In. Through 72 In. (13 mm Through 1,800 mm)

active, Most Current
Organization: AWWA
Publication Date: 28 October 2019
Status: active
Page Count: 24
scope:

This standard pertains to the various classes and types of stainless-steel fittings that are intended for the transmission and distribution of potable water, reclaimed water, and wastewater, and for use in other water-supply system facilities.

Classes.

This standard covers three classes of stainless-steel fittings: wrought, cast, and fabricated, in diameters ranging from 1/2 in. (13 mm) to 72 in. (1,800 mm).

Large fittings.

Fittings larger than 72 in. (1,800 mm) in diameter may be manufactured in accordance with this standard.

Appurtenances not covered by this standard.

Compression fittings, grooved-end fittings, grooved-end couplings, tapping sleeves, sleeve-type couplings, and split-sleeve couplings are covered by other ANSI*/AWWA standards.

* American National Standards Institute, 25 West 43rd Street, Fourth Floor, New York, NY 10036.

Purpose

The purpose of this standard is to provide the minimum requirements for stainless-steel fittings, including materials, manufacturing, testing, inspection, and marking requirements.

Document History

C226
October 28, 2019
Stainless-Steel Fittings for Waterworks Service, Sizes 1/2 In. Through 72 In. (13 mm Through 1,800 mm)
This standard pertains to the various classes and types of stainless-steel fittings that are intended for the transmission and distribution of potable water, reclaimed water, and wastewater, and for...
June 1, 2013
Stainless-Steel Fittings for Waterworks Service, Sizes ½ In. Through 72 In. (13 mm Through 1,800 mm)
This standard pertains to the various classes and types of stainless-steel fittings that are intended for the transmission and distribution of potable water, reclaimed water, and wastewater, and for...
February 1, 2008
Stainless-Steel Fittings for Waterworks Service, Sizes ½ In. Through 72 In. (13 mm Through 1,800 mm)
A description is not available for this item.
February 12, 2006
Stainless-Steel Fittings for Waterworks Service, Sizes 1/2 In. Through 72 In. (13 mm Through 1,800 mm)
This standard pertains to the various classes and types of stainless-steel fittings that are intended for use in facilities of water distribution systems. Classes. This standard covers three classes...

References

Advertisement