UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DLA - SMD-5962-14222 REV C

MICROCIRCUIT, LINEAR, SINGLE, ADJUSTABLE 2.5 V / 5.5V PRECISION SHUNT VOLTAGE REFERENCE, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 4 May 2021
Status: active
Page Count: 21
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics... View More

Document History

SMD-5962-14222 REV C
May 4, 2021
MICROCIRCUIT, LINEAR, SINGLE, ADJUSTABLE 2.5 V / 5.5V PRECISION SHUNT VOLTAGE REFERENCE, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
November 27, 2018
MICROCIRCUIT, LINEAR, SINGLE, ADJUSTABLE 2.5 V / 5.5V PRECISION SHUNT VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
August 17, 2016
MICROCIRCUIT, LINEAR, SINGLE, ADJUSTABLE 2.5 V / 5.5V PRECISION SHUNT VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
September 17, 2014
MICROCIRCUIT, LINEAR, SINGLE, ADJUSTABLE 2.5 V / 5.5V PRECISION SHUNT VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...

References

Advertisement