NAVY - MIL-PRF-15624H VALID NOTICE 1
GASKET MATERIAL, RUBBER, 50 DUROMETER HARDNESS (MAXIMUM)
active, Most Current
| Organization: | NAVY |
| Publication Date: | 7 May 2021 |
| Status: | active |
| Page Count: | 1 |
Document History
MIL-PRF-15624H VALID NOTICE 1
May 7, 2021
GASKET MATERIAL, RUBBER, 50 DUROMETER HARDNESS (MAXIMUM)
A description is not available for this item.
March 22, 2016
GASKET MATERIAL, RUBBER, 50 DUROMETER HARDNESS (MAXIMUM)
This specification establishes the requirements for synthetic rubber materials for gaskets of 50 durometer hardness (maximum).
June 15, 2009
GASKET MATERIAL, RUBBER, 50 DUROMETER HARDNESS (MAXIMUM)
This specification establishes the requirements for synthetic rubber materials for gaskets 50 durometer hardness (maximum).
May 25, 1994
GASKET MATERIAL, RUBBER, 50 DUROMETER HARDNESS (MAXIMUM)
This specification establishes the requirements for synthetic rubber materials for gaskets 50 durometer hardness maximum.
The synthetic rubber shall be of the following classes, as specified (see...
July 15, 1966
GASKET MATERIAL, RUBBER, 50 DUROMETER HARDNESS (MAXIMUM)
This specification covers synthetic rubber materials for gaskets 50 durometer hardness maximum.
Classification. The synthetic rubber shall be of the following classes, as specified (see 3.1 and 6.1)...
April 12, 1963
GASKET MATERIAL, RUBBER, 50 DUROMETER HARDNESS (MAXIMUM)
A description is not available for this item.
November 30, 1953
GASKET MATERIAL, RUBBER, 50 DUROMETER HARDNESS (MAXIMUM)
This specification covers synthetic rubber compounds for medium soft synthetic rubber gaskets except for hatches, airports, watertight and airtight doors for shipboard use, or where any low...