UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CENELEC - EN IEC 60794-4-30

Optical fibre cables - Part 4-30: Aerial optical cables along electrical power lines - Family specification for optical phase conductor (OPPC) optical cables

active, Most Current
Organization: CENELEC
Publication Date: 1 May 2021
Status: active
Page Count: 30
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794, which is a family specification, specifies the optical fibre, cable elements, cable construction requirements, main requirements for installation and operating conditions, cable design characteristics and test for OPPC (optical phase conductor), used for carrying current as well as communication and data transmission. The corresponding environmental declaration can be built according to IEC TR 62839-1.

The OPPC is a substitute for a conventional phase bare conductor containing optical fibres. Usually, the fibres are embedded loosely in protective buffer tubes. To fulfil mechanical and electrical requirements, an armouring of one or more layers with aluminium, aluminium alloy, and aluminium clad steel, galvanized steel or a mixture of them is helically stranded.

Document History

EN IEC 60794-4-30
May 1, 2021
Optical fibre cables - Part 4-30: Aerial optical cables along electrical power lines - Family specification for optical phase conductor (OPPC) optical cables
This part of IEC 60794, which is a family specification, specifies the optical fibre, cable elements, cable construction requirements, main requirements for installation and operating conditions,...

References

Advertisement