IEC 60793-1-48

Optical fibres – Part 1-48: Measurement methods and test procedures – Polarization mode dispersion

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 August 2017
Status: active
Page Count: 106
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60793 applies to three methods of measuring polarization mode dispersion (PMD), which are described in Clause 4. It establishes uniform requirements for measuring the PMD of single-mode optical fibre, thereby assisting in the inspection of fibres and cables for commercial purposes.

Document History

IEC 60793-1-48
August 1, 2017
Optical fibres – Part 1-48: Measurement methods and test procedures – Polarization mode dispersion
This part of IEC 60793 applies to three methods of measuring polarization mode dispersion (PMD), which are described in Clause 4. It establishes uniform requirements for measuring the PMD of...
June 1, 2007
Optical fibres Part 1-48: Measurement methods and test procedures - Polarization mode dispersion
This part of IEC 60793 applies to three methods of measuring polarization mode dispersion (PMD), which are described in Clause 4. It establishes uniform requirements for measuring the PMD of...
May 1, 2003
Optical fibres Part 1-48: Measurement methods and test procedures - Polarization mode dispersion
A description is not available for this item.

References

Advertisement