UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ASSE - 1013

Performance Requirements for Reduced Pressure Principle Backflow Prevention Assemblies

active, Most Current
Organization: ASSE
Publication Date: 1 May 2021
Status: active
Page Count: 32
scope:

Description

These assemblies consist of 2 independently acting check valves, internally force loaded to a normally closed position and separated by an intermediate chamber (or zone) in which there is a hydraulically operated relief means for venting to the atmosphere, internally force loaded to a normally open position. These assemblies are designed to operate under continuous pressure conditions. The assembly shall include 2 properly located, tightly closing shut-off valves per Section 1.3.2.8; and properly located test cocks per Section 1.3.2.6.

Pressure Rating

The maximum working pressure shall be at least 175 psi (1206.6 kPa).

Temperature Range

Assemblies for cold water applications shall be designed for a minimum temperature range of 33.0°F to 140.0°F (0.6°C to 60.0°C).

Assemblies for hot water applications shall be designed for a minimum temperature range of 33.0°F to 180.0°F (0.6°C to 82.2°C).

Document History

1013
May 1, 2021
Performance Requirements for Reduced Pressure Principle Backflow Prevention Assemblies
Description These assemblies consist of 2 independently acting check valves, internally force loaded to a normally closed position and separated by an intermediate chamber (or zone) in which there...
August 1, 2011
Performance Requirements for Reduced Pressure Principle Backflow Preventers and Reduced Pressure Principle Fire Protection Backflow Preventers
Description This standard applies to two types of backflow prevention assemblies, identified as: (a) Reduced Pressure Principle Backflow Preventers (RP); and (b) Reduced Pressure Principle Fire...
July 24, 2009
Performance Requirements for Reduced Pressure Principle Backflow Preventers and Reduced Pressure Principle Fire Protection Backflow Preventers
Description This standard applies to two types of backflow prevention assemblies identified as:  Reduced Pressure Principle Backflow Preventers (RP); and  Reduced Pressure Principle Fire...
January 1, 2005
Performance Requirements for Reduced Pressure Principle Backflow Preventers and Reduced Pressure Fire Protection Principle Backflow Preventers
Description This standard applies to two types of backflow prevention assemblies identified as (RP) "Reduced Pressure Principle Backflow Preventers" and (RPF) "Reduced Pressure Principle Fire...
March 20, 1999
Performance Requirements for Reduced Pressure Principle Backflow Preventers and Reduced Pressure Fire Protection Principle Backflow Preventers
A description is not available for this item.
March 20, 1999
Performance Requirements for Reduced Pressure Principle Backflow Preventers and Reduced Pressure Fire Protection Principle Backflow Preventers
A description is not available for this item.
January 1, 1993
Performance Requirements for Reduced Pressure Principle Backflow Preventers
A description is not available for this item.

References

Advertisement