UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-ISO 14632

Extruded sheets of polyethylene (PE-HD) - Requirements and test methods

active, Most Current
Organization: NEN
Publication Date: 1 June 2021
Status: active
Page Count: 24
ICS Code (Films and sheets): 83.140.10
scope:

This document specifies the requirements and test methods for solid flat extruded sheets of polyethylene homopolymers (PE-HD) without fillers or reinforcing materials.

This document is applicable only to thicknesses of 0,5 mm to 40 mm. It also applies to PE-HD sheet in rolled form.

Document History

NEN-EN-ISO 14632
June 1, 2021
Extruded sheets of polyethylene (PE-HD) - Requirements and test methods
This document specifies the requirements and test methods for solid flat extruded sheets of polyethylene homopolymers (PE-HD) without fillers or reinforcing materials. This document is applicable...
January 1, 1999
Extruded sheets of polyethylene (PE-HD) - Requirements and test methods
Specifies the requirements and test methods for solid flat extruded sheets of polyethylene-homopolymers (PE-HD) without filler and reinforcing material. This standard applies only to thickness 0,5 mm...
October 1, 1995
Extruded sheets of high density polyethylene (PE-HD) - Requirements and test methods
Specifies the requirements and test methods for solid flat extruded sheets of polyethylene-homopolymers (PE-HD) without filler and reinforcing material. This standard applies only to thickness 0,5 mm...

References

Advertisement