UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA - ISO/IEC/IEEE 12207-2-21

Systems and software engineering — Software life cycle processes — Part 2: Relation and mapping between ISO/IEC/IEEE 12207:2017 and ISO/IEC 12207:2008

active, Most Current
Organization: CSA
Publication Date: 1 January 2021
Status: active
Page Count: 287
ICS Code (Software): 35.080
scope:

This document provides the mapping expressing corresponding relations between software life cycle processes in ISO/IEC/IEEE 12207:2017 and the processes in ISO/IEC 12207:2008.

These relations are demonstrated by means of mapping tables that show relationships between activities and tasks, and process outcomes.

This mapping assists users of ISO/IEC 12207:2008 to transition to using ISO/IEC/IEEE 12207:2017.

This document will help users understand the differences between the reference processes and requirements of the two editions of ISO/IEC/IEEE 12207, and any potential gaps or process enhancements that can be needed in seeking conformance to and/or using ISO/IEC/IEEE 12207:2017. Also, this document provides to such users the mapping which helps to identify corresponding process outcomes, activities and tasks of processes for software systems in ISO/IEC/IEEE 12207:2017.

The mapping between ISO/IEC/IEEE 12207:2017 and ISO/IEC 12207:2008 in this document can be used as a basis to continuously conduct, improve and extend current process assets including software specific process assets based on ISO/IEC 12207:2008 for effective implementation of ISO/IEC/IEEE 12207:2017. These process activities and tasks can be applied iteratively.

Document History

ISO/IEC/IEEE 12207-2-21
January 1, 2021
Systems and software engineering — Software life cycle processes — Part 2: Relation and mapping between ISO/IEC/IEEE 12207:2017 and ISO/IEC 12207:2008
This document provides the mapping expressing corresponding relations between software life cycle processes in ISO/IEC/IEEE 12207:2017 and the processes in ISO/IEC 12207:2008. These relations are...

References

Advertisement