UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-ISO 2692

Geometrical product specifications (GPS) - Geometrical tolerancing - Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR)

active, Most Current
Organization: NEN
Publication Date: 1 July 2021
Status: active
Page Count: 70
ICS Code (Mechanical engineering drawings): 01.100.20
ICS Code (Geometrical Product Specification (GPS)): 17.040.40
scope:

This document defines the maximum material requirement (MMR), the least material requirement (LMR) and the reciprocity requirement (RPR). These requirements can only be applied to linear features of size of cylindrical type or two parallel opposite planes type.

These requirements are often used to control specific functions of workpieces where size and geometry are interdependent, for example to fulfil the functions "assembly of parts" (for MMR) or "minimum wall thickness" (for LMR). However, the MMR and LMR can also be used to fulfil other functional design requirements.

Document History

NEN-EN-ISO 2692
July 1, 2021
Geometrical product specifications (GPS) - Geometrical tolerancing - Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR)
This document defines the maximum material requirement (MMR), the least material requirement (LMR) and the reciprocity requirement (RPR). These requirements can only be applied to linear features of...
January 1, 2015
Geometrical product specifications (GPS) - Geometrical tolerancing - Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR)
NEN-EN-ISO 2692 defines the maximum material requirement, the least material requirement and the reciprocity requirement. These requirements can only be applied to features of size. These...
August 1, 2012
Geometrical product specifications (GPS) - Geometrical tolerancing - Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR)
NEN-EN-ISO 2692 defines the maximum material requirement, the least material requirement and the reciprocity requirement. These requirements can only be applied to features of size. These...
January 1, 2007
Geometrical product specifications (GPS) - Geometrical tolerancing - Maximum material reguirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR)
This Internation Standard is a Geometrical product specification (GPS) standard and is to be regarded as a general GPS standard (see ISO/TR 14638). It influences the chain links 1, 2 and 3 of the...
January 1, 2007
Geometrical product specifications (GPS) - Geometrical tolerancing - Maximum material reguirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR)
This Internation Standard is a Geometrical product specification (GPS) standard and is to be regarded as a general GPS standard (see ISO/TR 14638). It influences the chain links 1, 2 and 3 of the...
March 1, 2002
Technical drawings - Geometrical tolerancing - Maximum material principle
This Internation Standard is a Geometrical product specification (GPS) standard and is to be regarded as a general GPS standard (see ISO/TR 14638). It influences the chain links 1, 2 and 3 of the...

References

Advertisement