JSA - JIS C 6825
Test methods for structural parameters of optical fibers— Optical characteristics
| Organization: | JSA |
| Publication Date: | 20 August 2020 |
| Status: | active |
| Page Count: | 67 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This Standard specifies the test methods for structural parameters related to the optical characteristics of optical fibers or jacketed optical fibers of single-mode optical fibers, silica-based multimode optical fibers, multi-component multimode optical fibers, plastic cladding multimode optical fibers, all plastic multimode optical fibers and intraconnection optical fibers (hereafter generically referred to as optical fibers).
NOTE The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.
IEC 60793-1-1:2017 Optical fibres-Part 1-1: Measurement methods and test procedures-General and guidance
IEC 60793-1-43:2015 Optical fibres-Part 1-43: Measurement methods and test procedures-Numerical
IEC 60793-1-44:2011 Optical fibres-Part 1-44: Measurement methods and test procedures-Cut-off wavelength
IEC 60793-1-45:2017 Optical fibres-Part 1-45: Measurement methods and test procedures-Mode field diameter (overall evaluation: MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History