UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-ISO/IEC 8825-3

Information technology - ASN.1 encoding rules - Part 3: Specification of Encoding Control Notation (ECN)

active, Most Current
Organization: NEN
Publication Date: 1 July 2021
Status: active
Page Count: 210
ICS Code (Presentation layer): 35.100.60
scope:

This Recommendation | International Standard defines a notation for specifying encodings of ASN.1 types or of parts of types.

It provides several mechanisms for such specification, including:

- direct specification of the encoding using standardized notation;

- specification of the encoding by reference to standardized encoding rules;

- specification of the encoding of an ASN.1 type by reference to an encoding structure;

- specification of the encoding using non-ECN notation.

It also provides the means to link the specification of encodings to the type definitions to which they are to be applied.

ECN does not currently provide any support for specifications using the OID internationalized resource identifier type or the relative OID internationalized resource identifier type (see Rec. ITU-T X.680 | ISO/IEC 8824-1), and these are not referred to further in this Standard.

Document History

NEN-ISO/IEC 8825-3
July 1, 2021
Information technology - ASN.1 encoding rules - Part 3: Specification of Encoding Control Notation (ECN)
This Recommendation | International Standard defines a notation for specifying encodings of ASN.1 types or of parts of types. It provides several mechanisms for such specification, including: –...
November 1, 2015
Information technology - ASN.1 encoding rules: Specification of Encoding Control Notation (ECN)
NEN-ISO/IEC 8825-3 defines a notation for specifying encodings of ASN.1 types or of parts of types. It provides several mechanisms for such specification, including: - direct specification of the...
December 1, 2012
Information technology - ASN.1 encoding rules: Specification of Encoding Control Notation (ECN)
A description is not available for this item.
February 1, 2010
Information technology - ASN.1 encoding rules: Specification of Encoding Control Notation (ECN)
This Recommendation
January 1, 2007
Information technology - ASN.1 encoding rules: Specification of Encoding Control Notation (ECN)
A description is not available for this item.
July 1, 2006
Information technology - ASN.1 encoding rules: Specification of Encoding Control Notation (ECN)
A description is not available for this item.
November 1, 2005
Information technology - ASN.1 encoding rules: Specification of Encoding Control Notation (ECN) - Amendment 1: Extensibility support
A description is not available for this item.
January 1, 2004
Information technology - ASN.1 encoding rules: Specification of Encoding Control Notation (ECN)
This Recommendation International Standard defines a notation for specifying encodings of ASN.1 types or of parts of types. It provides several mechanisms for such specification, including: - direct...

References

Advertisement