UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-IEC 61534-1/A11

Powertrack systems - Part 1: General requirements

active, Most Current
Organization: NEN
Publication Date: 1 July 2021
Status: active
Page Count: 10
ICS Code (Wires): 29.060.10
ICS Code (Conduits for electrical purposes): 29.120.10
scope:

"NOTE Particular attention needs to be paid to installations rules when elements are installed which include EMI suppression devices."

Document History

July 1, 2021
Powertrack systems - Part 1: General requirements
A description is not available for this item.
NEN-EN-IEC 61534-1/A11
July 1, 2021
Powertrack systems - Part 1: General requirements
“NOTE Particular attention needs to be paid to installations rules when elements are installed which include EMI suppression devices.”
September 1, 2014
Powertrack systems - Part 1: General requirements
A description is not available for this item.
July 1, 2011
Powertrack systems - Part 1: General requirements
This part of IEC 61534 specifies general requirements and tests for powertrack (PT) systems with a rated voltage not exceeding 277 V a.c. single phase, or 480 V a.c. two or three phase 50 Hz/60 Hz...
November 1, 2003
Powertrack systems - Part 1: General requirements
This part of IEC 61534 specifies general requirements and tests for powertrack (PT) systems with a rated voltage not exceeding 277 V a.c. single phase, or 480 V a.c. two or three phase 50 Hz/60 Hz,...

References

Advertisement