NEN-ISO 965-4
ISO general purpose metric screw threads - Tolerances - Part 4: Limits of sizes for hot-dip galvanized external screw threads to mate with internal screw threads tapped with tolerance position H or G after galvanizing
| Organization: | NEN |
| Publication Date: | 1 August 2021 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Metric screw threads): | 21.040.10 |
scope:
This document specifies limit deviations and limits of sizes for the pitch and crest diameters of the hot-dip galvanized metric external screw threads conforming to the coarse thread series of ISO 262 (from M8 to M64) having a basic profile according to ISO 68-1.
This document is applicable to the hot-dip galvanized metric external screw threads to mate with the internal screw threads tapped with tolerance position H or G after galvanizing.
Document History