UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN 4036

Aerospace series - Rod end, adjustable, with self-aligning double row ball bearing and threaded shank, in corrosion resisting steel, reduced internal radial clearance - Dimensions and loads

active, Most Current
Organization: SNV
Publication Date: 1 June 2021
Status: active
Page Count: 13
ICS Code (Components for aerospace construction): 49.035
scope:

This document specifies the characteristics of adjustable rod ends with self-aligning double row ball bearing with reduced internal radial clearance and threaded shank in corrosion resisting steel, designed to withstand only slow rotations and oscillations under load.

They consist of:

- a rod end comprising:

- circumferential groove to identify location;

- either seals or shields;

- an optional longitudinal groove for locking purpose;

- an inner ring with balls.

These rod ends are intended for use with flight control rods or rods for aerospace structures.

They are intended to be used in the temperature range: −54 °C to 150 °C.

However, being lubricated with the following greases:

- very high pressure grease, ester type (code A), operational range −73 °C to 121 °C; or

- very high pressure grease, synthetic hydrocarbons, general purpose (code B), operational range −54 °C to 177 °C (see EN 2067);

their field of application when lubricated with code A grease is limited to 121 °C.

Document History

SN EN 4036
June 1, 2021
Aerospace series - Rod end, adjustable, with self-aligning double row ball bearing and threaded shank, in corrosion resisting steel, reduced internal radial clearance - Dimensions and loads
This document specifies the characteristics of adjustable rod ends with self-aligning double row ball bearing with reduced internal radial clearance and threaded shank in corrosion resisting steel,...
July 1, 2006
Aerospace series – Rod ends, adjustable with self-aligning double row ball bearing and threaded shank in corrosion resisting steel, reduced internal radial clearance – Dimensions and loads
A description is not available for this item.

References

Advertisement