UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-IEC 60794-1-31

Optical fibre cables - Part 1-31: Generic specification - Optical cable elements - Optical fibre ribbon

active, Most Current
Organization: NEN
Publication Date: 1 September 2021
Status: active
Page Count: 40
ICS Code (Other fibre optic equipment): 33.180.99
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794, which is a generic specification, covers optical fibre ribbons. Requirements which are described in this part apply to optical fibre ribbon cables for use with telecommunication equipment and devices employing similar techniques, in particular optical fibre cables in IEC 60794-2 for indoor use, in IEC 60794-3 for outdoor use, in IEC 60794-4 for self-supporting overhead use, in IEC 60794-5 for air blown use and in IEC 60794-6 for indoor/outdoor use. The detailed specification can be verified in specifications for each application such as IEC 60794-2 and IEC 60794-3.

Document History

NEN-EN-IEC 60794-1-31
September 1, 2021
Optical fibre cables - Part 1-31: Generic specification - Optical cable elements - Optical fibre ribbon
This part of IEC 60794, which is a generic specification, covers optical fibre ribbons. Requirements which are described in this part apply to optical fibre ribbon cables for use with...
July 1, 2018
Optical fibre cables - Part 1-31: Generic specification - Optical cable elements - Optical fibre ribbon
This part of IEC 60794, which is a generic specification, covers optical fibre ribbons. Requirements which are described in this part apply to optical fibre ribbon cables for use with...

References

Advertisement