IEC 60794-2
Optical fibre cables – Part 2: Indoor cables – Sectional specification
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 June 2017 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 60794 is a sectional specification. It gives the requirements that apply to optical fibre cables for indoor use in communications networks. Other types of applications requiring similar types of cables can be considered.
Document History
IEC 60794-2
June 1, 2017
Optical fibre cables – Part 2: Indoor cables – Sectional specification
This part of IEC 60794 is a sectional specification. It gives the requirements that apply to optical fibre cables for indoor use in communications networks. Other types of applications requiring...
December 1, 2002
Optical fibre cables Part 2: Indoor cables Sectional specification
This part of IEC 60794 is a sectional specification. It gives the requirements that apply to optical fibre cables for indoor use with applications such as transmission, telephone and data processing...
August 1, 1998
Optical Fibre Cables - Part 2: Product Specification (Indoor Cable)
A description is not available for this item.
January 1, 1989
Optical Fibre Cables Part 2: Product Specifications
A description is not available for this item.