UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-IEC 61196-7

Coaxial communication cables - Part 7: Sectional specification for cables for BCT cabling in accordance with ISO/IEC 11801-4 - Indoor drop cables for systems operating at 5 MHz - 6 000 MHz

active, Most Current
Organization: NEN
Publication Date: 1 September 2021
Status: active
Page Count: 26
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This part of IEC 61196 applies to coaxial communications cables. It specifies the requirements for cables for broadcast and communications technologies (BCT) cabling in accordance with ISO/IEC 11801-4 for use in cabled television distribution networks operating at temperature between −40 °C and +70 °C and in the frequency range from 5 MHz to 6 000 MHz.

Document History

NEN-IEC 61196-7
September 1, 2021
Coaxial communication cables - Part 7: Sectional specification for cables for BCT cabling in accordance with ISO/IEC 11801-4 - Indoor drop cables for systems operating at 5 MHz - 6 000 MHz
This part of IEC 61196 applies to coaxial communications cables. It specifies the requirements for cables for broadcast and communications technologies (BCT) cabling in accordance with ISO/IEC...
December 1, 2011
Coaxial communication cables - Part 7: Sectional specification for cables for BCT cabling in accordance with ISO/IEC 15018 - Indoor drop cables for systems operating at 5 MHz - 3000 MHz
This part of IEC 61196 applies to coaxial communications cables. It specifies the requirements for cables for broadcast and communications technologies (BCT) cabling in accordance with ISO/IEC 15018...

References

Advertisement