NEN-EN-IEC 60068-2-21
Environmental testing - Part 2-21: Tests - Test U: Robustness of terminations and integral mounting devices
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2021 |
| Status: | active |
| Page Count: | 98 |
| ICS Code (Electronic component assemblies): | 31.190 |
| ICS Code (Environmental testing): | 19.040 |
scope:
This part of IEC 60068 is applicable to all electrical and electronic components whose terminations or integral mounting devices are liable to be submitted to stresses during normal assembly or handling operations and is also applicable to surface mount devices (SMDs).
The recommended test methods suitable for specific terminations/lead of devices are shown in Table 1.
Document History
NEN-EN-IEC 60068-2-21
September 1, 2021
Environmental testing - Part 2-21: Tests - Test U: Robustness of terminations and integral mounting devices
This part of IEC 60068 is applicable to all electrical and electronic components whose terminations or integral mounting devices are liable to be submitted to stresses during normal assembly or...
February 1, 2012
Environmental testing - Part 2-21: Tests - Test U: Robustness of terminations and integral mounting devices
A description is not available for this item.
August 1, 2006
Environmental testing - Part 2-21: Tests - Test U: Robustness of terminations and integral mounting devices
This part of IEC 60068 is applicable to all electrical and electronic components whose terminations or integral mounting devices are liable to be submitted to stresses during normal assembly or...
May 1, 1999
Environmental testing - Part 2-21: Tests - Test U: Robustness and integral mounting devices
Applicable to all electrical and electronic components of which the terminations or integral mounting devices are liable to be submitted to stresses during normal assembly or handling operations.