UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEEE - C57.21

Standard for Requirements, Terminology, and Test Code for Shunt Reactors Rated Over 500 kVA

active, Most Current
Organization: IEEE
Publication Date: 9 May 2021
Status: active
Page Count: 126
scope:

This standard applies to all liquid-immersed or dry-type, single-phase or three-phase, outdoor or indoor shunt reactors rated over 500 kVA. This standard also applies to thyristor-controlled shunt reactors used in static var compensators (SVCs).

This standard does not apply to other devices such as the following:

a) Shunt reactors, 500 kVA and smaller

b) Current-limiting reactors (see IEEE Std C57.16™2)

c) Arc-suppression coils (see IEEE Std C57.32™)

d) Neutral-grounding devices (see IEEE Std C57.32)

e) Saturable reactors

f) Line-resonant reactors

g) Filter reactors (see IEEE Std C57.16)

Purpose

This standard specifies the requirements, terminology, and test code for liquid-immersed and dry-type shunt reactors rated over 500 kVA and for thyristor-controlled shunt reactors used in SVCs.

2Information on references can be found in Clause 2.

Document History

C57.21
May 9, 2021
Standard for Requirements, Terminology, and Test Code for Shunt Reactors Rated Over 500 kVA
This standard applies to all liquid-immersed or dry-type, single-phase or three-phase, outdoor or indoor shunt reactors rated over 500 kVA. This standard also applies to thyristor-controlled shunt...
March 27, 2008
Standard Requirements, Terminology, and Test Code for Shunt Reactors Rated Over 500 kVA
(This Foreword is not a part of IEEE C57.21-1990, IEEE Standard Requirements, Terminology, and Test Code for Shun Reactors Rated Over 500 kVA.) The Standard Requirements, Terminology, and Test Code...
August 13, 1990
Standard Requirements, Terminology, and Test Code for Shunt Reactors Rated Over 500 kVA
(This Foreword is not a part of IEEE C57.21-1990, IEEE Standard Requirements, Terminology, and Test Code for Shun Reactors Rated Over 500 kVA.) The Standard Requirements, Terminology, and Test Code...
August 13, 1990
Standard Requirements, Terminology, and Test Code for Shunt Reactors Rated Over 500 kVA
A description is not available for this item.
January 1, 1981
REQUIREMENTS, TERMINOLOGY, AND TEST CODE FOR SHUNT REACTORS OVER 500 KVA
A description is not available for this item.

References

Advertisement