UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-IEC 61280-1-3

Fibre optic communication subsystem test procedures - Part 1-3: General communication subsystems - Measurement of central wavelength, spectral width and additional spectral characteristics

active, Most Current
Organization: NEN
Publication Date: 1 September 2021
Status: active
Page Count: 34
ICS Code (Fibre optic systems in general): 33.180.01
scope:

This part of IEC 61280 provides definitions and measurement procedures for several wavelength and spectral width properties of an optical spectrum associated with a fibre optic communication subsystem, an optical transmitter, or other light sources used in the operation or test of communication subsystems. This document also provides definitions and measurement procedures for side-mode suppression ratio and signal-to-source spontaneous emission ratio.

The measurement is done for the purpose of system construction and/or maintenance. In the case of communication subsystem signals, the optical transmitter is typically under modulation.

NOTE Different properties can be appropriate to different spectral types, such as continuous spectra characteristics of light-emitting diodes (LEDs), as well as multilongitudinal-mode (MLM), multitransverse-mode (MTM) and single-longitudinal mode (SLM) spectra, which are characteristic of laser diodes (LDs).

Document History

NEN-EN-IEC 61280-1-3
September 1, 2021
Fibre optic communication subsystem test procedures - Part 1-3: General communication subsystems - Measurement of central wavelength, spectral width and additional spectral characteristics
This part of IEC 61280 provides definitions and measurement procedures for several wavelength and spectral width properties of an optical spectrum associated with a fibre optic communication...
June 1, 2010
Fibre optic communication subsystem test procedures - Part 1-3: General communication subsystems - Central wavelength and spectral width measurement
This part of IEC 61280 provides definitions and measure procedures for several wavelength and spectral width properties of an optical spectrum associated with a fibre optic communication subsystem,...
February 1, 1999
Fibre optic communication subsystem basic test procedures - Part 1-3: Test procedures for general communication subsystems - Central wavelength and spectral width measurement
A description is not available for this item.

References

Advertisement