UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

B226

Standard Specification for Cored, Annular, Concentric-Lay-Stranded Copper Conductors

active, Most Current
Publication Date: 1 April 2011
Status: active
Page Count: 4
ICS Code (Cables): 29.060.20
scope:

This specification covers cored, annular, concentric-lay-stranded conductors made from round soft copper wires, either uncoated or coated with tin for use as electrical conductors (Explanatory Note 1 and Note 2).

The constructions prescribed herein are suitable for bare conductors, or for conductors to be covered with weather-resistant (weather-proof) material, or for conductors to be insulated with rubber, varnished cloth, or impregnated paper, except types such as "oil-filled" or "gas-filled" (Explanatory Note 3).

Cored, annular conductor constructions not included in this specification shall be specifically agreed upon between the manufacturer and the purchaser when placing the order.

These constructions are not recommended for use as electric furnace leads where great flexibility is required and special conductor designs are indicated in consideration of the particular service requirements.

The SI values for density are regarded as the standard. For all other properties the inch-pound values are to be regarded as standard and the SI units may be approximate.

This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

April 1, 2011
Standard Specification for Cored, Annular, Concentric-Lay-Stranded Copper Conductors
This specification covers cored, annular, concentric-laystranded conductors made from round soft copper wires, either uncoated or coated with tin for use as electrical conductors (Explanatory Note 1...
B226
April 1, 2011
Standard Specification for Cored, Annular, Concentric-Lay-Stranded Copper Conductors
This specification covers cored, annular, concentric-lay-stranded conductors made from round soft copper wires, either uncoated or coated with tin for use as electrical conductors (Explanatory Note 1...
April 1, 2011
Standard Specification for Cored, Annular, Concentric-Lay-Stranded Copper Conductors
This specification covers cored, annular, concentric-lay-stranded conductors made from round soft copper wires, either uncoated or coated with tin for use as electrical conductors (Explanatory Note 1...
April 1, 2004
Standard Specification for Cored, Annular, Concentric-Lay-Stranded Copper Conductors
This specification covers cored, annular, concentric-lay-stranded conductors made from round soft copper wires, either uncoated or coated with tin for use as electrical conductors (Explanatory Note 1...
September 10, 1995
Standard Specification for Cored, Annular, Concentric-Lay-Stranded Copper Conductors
1. Scope 1.1 This specification covers cored, annular, concentric-lay-stranded conductors made from round soft copper wires, either uncoated or coated with tin, lead, or lead alloy for use as...
September 10, 1995
Standard Specification for Cored, Annular, Concentric-Lay-Stranded Copper Conductors
This specification covers cored, annular, concentric-lay-stranded conductors made from round soft copper wires, either uncoated or coated with tin, lead, or lead alloy for use as electrical...
July 27, 1990
STANDARD SPECIFICATION FOR CORED, ANNULAR, CONCENTRIC-LAY-STRANDED COPPER CONDUCTORS
A description is not available for this item.
April 15, 1971
STANDARD SPECIFICATION FOR CORED, ANNULAR, CONCENTRIC-LAY-STRANDED COPPER CONDUCTORS (R 1985)
A description is not available for this item.

References

Advertisement