DLA - SMD-5962-92229 REV C
MICROCIRCUIT, DIGITAL, FAST CMOS, 9 BIT, BUS INTERFACE, D REGISTERS WITH CLOCK ENABLE, ASYNCHRONOUS CLEAR, THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS AND LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 27 October 2021 |
| Status: | active |
| Page Count: | 23 |
scope:
Scope.
This drawing forms a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Pro vision s fo r the use of MIL-STD-883 in conjunction with compliant non-JAN d evices". When available, a choice of radiation hardness Assurance (RHA) levels is reflected in the PIN.
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics... View More
Document History