UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

BSI - BS EN IEC 61243-1

Live working - Voltage detectors Part 1: Capacitive type to be used for voltages exceeding 1 kV AC

active, Most Current
Organization: BSI
Publication Date: 30 November 2021
Status: active
Page Count: 84
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Other electrical equipment for working in special conditions): 29.260.99

Document History

BS EN IEC 61243-1
November 30, 2021
Live working - Voltage detectors Part 1: Capacitive type to be used for voltages exceeding 1 kV AC
A description is not available for this item.
August 19, 2005
Live working - Voltage detectors - Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
A description is not available for this item.
August 19, 2005
Live working Voltage detectors Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
A description is not available for this item.
January 15, 1998
Live Working - Voltage Detectors Part 1: Capacitive Type to Be Used for Voltages Exceeding 1 kV a.c.
Applicable to portable voltage detectors with or without built-in power sources, to be used on electrical systems for voltages of 1kV to 420kV a.c. operating between 15 Hz to 60Hz.

References

Advertisement