SNV - SN EN 856+AC
Rubber hoses and hose assemblies - Rubber-covered spiral wire reinforced hydraulic type - Specification
| Organization: | SNV |
| Publication Date: | 1 October 2021 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Piping and couplings): | 23.100.40 |
scope:
This European Standard specifies requirements for four types of rubber-covered spiral wire reinforced hydraulic hoses and hose assemblies of nominal bore from 6 to 51: Types 4SP, 4SH, R12 and R13. They are all suitable for use with:
- hydraulic fluids in accordance with ISO 6743-4 with the exception of HFD R, HFD S and HFD T at temperatures ranging from −40 °C to +100 °C for types 4SP and 4SH and −40 °C to +120 °C for types R12 and R13;
- water based fluids at temperatures ranging from −40 °C to 70 °C;
- water fluids at temperatures ranging from 0 °C to 70 °C.
This European Standard does not include requirements for end fittings. It is limited to the performance of hoses and hose assemblies.
NOTE 1 The hoses are not suitable for use with castor oil based nor ester based fluids.
NOTE 2 Hoses and hose assemblies are not be operated outside the limits of this standard.
NOTE 3 Requirements for hydraulic hoses for underground mining are standardised in a separate standard.
Document History