SNV - SN EN 15655-1
Ductile iron pipes, fittings and accessories - Requirements and test methods for organic linings of ductile iron pipes and fittings - Part 1: Polyurethane lining of pipes and fittings
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 June 2019 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Metal fittings): | 23.040.40 |
scope:
This European Standard defines the requirements and test methods applicable to factory applied internal polyurethane high duty corrosion protection of buried ductile iron pipes and fittings conforming to EN 545, EN 598 and EN 969 for use at permanent operating temperatures up to 45 °C
Document History
SN EN 15655-1
June 1, 2019
Ductile iron pipes, fittings and accessories - Requirements and test methods for organic linings of ductile iron pipes and fittings - Part 1: Polyurethane lining of pipes and fittings
This European Standard defines the requirements and test methods applicable to factory applied internal polyurethane high duty corrosion protection of buried ductile iron pipes and fittings...