CSA - ISO/IEC 7816-12:06
Identification cards — Integrated circuit cards — Part 12: Cards with contacts — USB electrical interface and operating procedures
active, Most Current
| Organization: | CSA |
| Publication Date: | 1 January 2006 |
| Status: | active |
| Page Count: | 67 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This part of ISO/IEC 7816 specifies the operating conditions of an integrated circuit card that provides a USB interface. Figure 1 shows the assignment of the contact fields for a USB interface and - to illustrate interoperability - the assignment as used in ISO/IEC 7816-3.
Document History
December 1, 2006
Identification cards Integrated circuit cards Part 12: Cards with contacts USB electrical interface and operating procedures
This part of ISO/IEC 7816 specifies the operating conditions of an integrated circuit card that provides a USB interface. Figure 1 shows the assignment of the contact fields for a USB interface and –...
December 1, 2006
Identification cards - Integrated circuit cards - Part 12: Cards with contacts - USB electrical interface and operating procedures
This part of ISO/IEC 7816 specifies the operating conditions of an integrated circuit card that provides a USB interface. Figure 1 shows the assignment of the contact fields for a USB interface and –...
January 1, 2006
Identification cards - Integrated circuit cards - Part 12: Cards with contacts - USB electrical interface and operating procedures
This part of ISO/IEC 7816 specifies the operating conditions of an integrated circuit card that provides a USB interface. Figure 1 shows the assignment of the contact fields for a USB interface and –...
ISO/IEC 7816-12:06
January 1, 2006
Identification cards — Integrated circuit cards — Part 12: Cards with contacts — USB electrical interface and operating procedures
This part of ISO/IEC 7816 specifies the operating conditions of an integrated circuit card that provides a USB interface. Figure 1 shows the assignment of the contact fields for a USB interface and –...