UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO/IEC TR 49794

Information technology — Transition examples from the ISO/IEC 19794:2005 series to the ISO/IEC 39794 series for ID documents

active, Most Current
Organization: ISO
Publication Date: 1 January 2022
Status: active
Page Count: 60
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This document provides transition examples from ISO/IEC 19794-4:2005 and ISO/IEC 19794-5:2005 formats to ISO/IEC 39794-4:2019 and ISO/IEC 39794-5:2019 formats for eMRTD application. This document also provides an implementation example for the ISO/IEC 39794-6:2021 format.

This document includes:

- information for eMRTD issuers and eMRTD-reader vendors;

- summarized tables of data elements of ISO/IEC 19794-4:2005 and ISO/IEC 19794-5:2005 and ISO/IEC 39794-4:2019, ISO/IEC 39794-5:2019 and ISO/IEC 39794-6:2021;

- correspondence tables of data elements between ISO/IEC 19794-4:2005 and ISO/IEC 19794-5:2005 and ISO/IEC 39794-4:2019 and ISO/IEC 39794-5:2019, providing:

- information on whether each data element is normative or optional, and

- a brief note of each data element from the viewpoint of transition;

- tag, length, value (TLV) data examples of ISO/IEC 39794-4:2019, ISO/IEC 39794-5:2019 and ISO/IEC 39794-6:2021 for implementation, and,

- tag lists of ISO/IEC 39794-4:2019, ISO/IEC 39794-5:2019 and ISO/IEC 39794-6:2021, and an extended example of ISO/IEC 39794-5 as informative annexes.

The following are not within the scope of this document:

- second and later editions of the ISO/IEC 19794 series (2011 and after), and,

- ASN.1 formats and XML formats specified in the ISO/IEC 39794 series.

Document History

ISO/IEC TR 49794
January 1, 2022
Information technology — Transition examples from the ISO/IEC 19794:2005 series to the ISO/IEC 39794 series for ID documents
This document provides transition examples from ISO/IEC 19794-4:2005 and ISO/IEC 19794-5:2005 formats to ISO/IEC 39794-4:2019 and ISO/IEC 39794-5:2019 formats for eMRTD application. This document...

References

Advertisement