ISO/IEC 19794-6

Information technology - Biometric data interchange formats - Part 6: Iris image data

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2011
Status: active
Page Count: 26
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 19794 specifies iris image interchange formats for biometric enrolment, verification and identification systems. The image information might be stored as

- an array of intensity values optionally compressed with ISO/IEC 15948 or ISO/IEC 15444, or

- an array of intensity values optionally compressed with ISO/IEC 15948 or ISO/IEC 15444 that might be cropped around the iris, with the iris at the centre, and which might incorporate region-of-interest masking of non-iris regions.

This part of ISO/IEC 19794 does not establish

- requirements on the optical specifications of cameras, or

- requirements on photometric properties of iris images, or

- requirements on enrolment processes, workflow and use of iris equipment.

Document History

November 15, 2016
Information technology - Biometric data interchange formats - Part 6: Iris image data AMENDMENT 2: XML encoding and clarification of defects
A description is not available for this item.
October 1, 2015
Information technology - Biometric data interchange formats - Part 6: Iris image data AMENDMENT 1: Conformance testing methodology and clarification of defects
A description is not available for this item.
April 1, 2012
Information technology - Biometric data interchange formats - Part 6: Iris image data TECHNICAL CORRIGENDUM 1
This part of ISO/IEC 19794 specifies iris image interchange formats for biometric enrolment, verification and identification systems. The image information might be stored as — an array of intensity...
ISO/IEC 19794-6
October 1, 2011
Information technology - Biometric data interchange formats - Part 6: Iris image data
This part of ISO/IEC 19794 specifies iris image interchange formats for biometric enrolment, verification and identification systems. The image information might be stored as — an array of intensity...
June 1, 2005
Information technology - Biometric data interchange formats - Part 6: Iris image data
A description is not available for this item.

References

Advertisement