IEC - 60034-18-32 CMV
Rotating electrical machines – Part 18-32: Functional evaluation of insulation systems (Type II) – Electrical endurance qualification procedures for form-wound windings (Commented Version)
| Organization: | IEC |
| Publication Date: | 1 January 2022 |
| Status: | active |
| Page Count: | 90 |
| ICS Code (Rotating machinery in general): | 29.160.01 |
scope:
Commented versions are a valuable improvement upon the conventional IEC Redline Version (RLV). These versions are designed to facilitate a clearer understanding of the revisions made between the prior and current editions of a publication. This enhanced product package incorporates both the most recent edition of the document and the annotated redline version. This combined offering provides users with an easily accessible means to track and comprehend the alterations and additions that have been made, thereby enhancing the utility and effectiveness of the publication for its intended audience.
This part of IEC 60034-18 describes qualification procedures for the evaluation of electrical endurance of insulation systems for use in rotating electrical machines using form-wound windings energized with sinusoidal power frequency voltage. The test procedures for the main wall insulation are comparative in nature, such that the performance of a candidate insulation system is compared to that of a reference insulation system with proven service experience. If no reference system is available, the diagram in Annex A is available for use. The qualification procedures of inverter duty insulation system for form-wound windings can be found in IEC 60034-18-42 or IEC 60034-18-41. A new and informative test procedure for the stress control system is introduced and defined in Annex B.
Document History