UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA - ISO/IEC 11518-10:02

Information technology — High-performance parallel interface Part 10: 6 400 Mbit/s physical layer (HIPPI-6400-PH)

active, Most Current
Organization: CSA
Publication Date: 1 January 2002
Status: active
Page Count: 81
ICS Code (Interface and interconnection equipment): 35.200
scope:

This part of ISO/IEC 11518 specifies a physical-level, point-to-point, full-duplex, link interface for reliable, flow-controlled transmission of user data at 6 400 Mbit/s per direction, across distances of up to 1 km. A parallel copper cable interface for distances of up to 40 m is specified. Connections to a separate longer-distance optical interface are provided. Small fixed-size micropackets provide an efficient, low-latency structure for small transfers, and a component for large transfers.

Specifications are included for:

- automatic retransmission to correct flawed data;

- the format of a small data transfer unit called a micropacket;

- a message structure that includes routing information for network applications;

- end-to-end, as well as link-to-link, checksums;

- the timing requirements of the parallel signals;

- a parallel interface using copper coaxial cable;

- connections to a separate local optical interface;

- a link-level protocol tuned for a maximum distance of 1 km.

Document History

December 1, 2002
Information technology High-performance parallel interface Part 10: 6 400 Mbit/s Physical Layer (HIPPI-6400-PH)
This part of ISO/IEC 11518 specifies a physical-level, point-to-point, full-duplex, link interface for reliable, flow-controlled transmission of user data at 6 400 Mbit/s per direction, across...
December 1, 2002
Information technology – High-performance parallel interface Part 10: 6 400 Mbit/s Physical Layer (HIPPI-6400-PH)
This part of ISO/IEC 11518 specifies a physical-level, point-to-point, full-duplex, link interface for reliable, flow-controlled transmission of user data at 6 400 Mbit/s per direction, across...
January 1, 2002
Information technology – High-performance parallel interface Part 10: 6 400 Mbit/s Physical Layer (HIPPI-6400-PH)
This part of ISO/IEC 11518 specifies a physical-level, point-to-point, full-duplex, link interface for reliable, flow-controlled transmission of user data at 6 400 Mbit/s per direction, across...
ISO/IEC 11518-10:02
January 1, 2002
Information technology — High-performance parallel interface Part 10: 6 400 Mbit/s physical layer (HIPPI-6400-PH)
This part of ISO/IEC 11518 specifies a physical-level, point-to-point, full-duplex, link interface for reliable, flow-controlled transmission of user data at 6 400 Mbit/s per direction, across...

References

Advertisement