UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA - C374-11

Energy performance of hot tubs and spas

active, Most Current
Organization: CSA
Publication Date: 1 January 2011
Status: active
Page Count: 21
ICS Code (Electricity. Magnetism. Electrical and magnetic measurements): 17.220
ICS Code (Sports facilities): 97.220.10
scope:

General

This Standard applies to electric hot tubs/spas that are factory-built, self-contained packaged units supplied with equipment for heating and circulating water. These units are connected to an electrical supply circuit of 250 V or less (i.e., 125 V maximum to ground).

This Standard specifies test procedures, test conditions, and performance requirements for standby energy performance and markings of electric hot tubs/spas.

This Standard does not include exercise or swim spas.

Mandatory language

In CSA standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (nonmandatory) to define their application.

Units of measurement

The values given in SI units are the units of record for the purposes of this Standard. Where values are given in parentheses, they are for information and comparison only.

Document History

November 1, 2011
Energy performance of hot tubs and spas
General This Standard applies to electric hot tubs/spas that are factory-built, self-contained packaged units supplied with equipment for heating and circulating water. These units are connected to...
November 1, 2011
Energy performance of hot tubs and spas
General This Standard applies to electric hot tubs/spas that are factory-built, self-contained packaged units supplied with equipment for heating and circulating water. These units are connected to...
January 1, 2011
Energy performance of hot tubs and spas
General This Standard applies to electric hot tubs/spas that are factory-built, self-contained packaged units supplied with equipment for heating and circulating water. These units are connected to...
C374-11
January 1, 2011
Energy performance of hot tubs and spas
General This Standard applies to electric hot tubs/spas that are factory-built, self-contained packaged units supplied with equipment for heating and circulating water. These units are connected to...

References

Advertisement