NEN-EN-IEC 61280-4-1/A1
Fibre-optic communication subsystem test procedures - Part 4-1: Installed cabling plant - Multimode attenuation measurement
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2022 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Fibre optic systems in general): | 33.180.01 |
Document History
NEN-EN-IEC 61280-4-1/A1
February 1, 2022
Fibre-optic communication subsystem test procedures - Part 4-1: Installed cabling plant - Multimode attenuation measurement
A description is not available for this item.
May 1, 2020
Fibre-optic communication subsystem test procedures - Part 4-1: Installed cabling plant - Multimode attenuation measurement
A description is not available for this item.
August 1, 2019
Fibre-optic communication subsystem test procedures - Part 4-1: Installed cabling plant - Multimode attenuation measurement
This part of IEC 61280 is applicable to the measurement of attenuation of installed optical fibre cabling plant using multimode optical fibre. This cabling plant can include multimode optical fibres,...
January 1, 2010
Fibre optic communication subsystem test procedures - Part 4-1: Installed cable plant - Multimode attenuation measurement
This part of IEC 61280-4 is applicable to the measurement of attenuation of installed fibreoptic cabling using multimode fibre, typically in lengths of up to 2 000 m. This cabling can include...
June 1, 2004
Fibre optic communication subsystem basic test procedures - Part 4-1: Cable plant and links - Multimode fibre optic-cable plant attenuation measurement
Establishes preferred measurement principles and practices to assure that meaningful data describing the optical loss perfor mance of installed cable plants can be obtained.It is not inte nded for...