NEN-ISO 16889
Hydraulic fluid power - Filters - Multi pass method for evaluating filtration performance of a filter element
| Organization: | NEN |
| Publication Date: | 1 February 2022 |
| Status: | active |
| Page Count: | 56 |
| ICS Code (Filters, seals and contamination of fluids): | 23.100.60 |
scope:
This document describes the following:
- a multi-pass filtration performance test with continuous contaminant injection for hydraulic fluid power filter elements;
NOTE 1 For the background interlaboratory study used to verify the test methodology, see Annex D.
- a procedure for determining the contaminant capacity, particulate removal and differential pressure characteristics;
- a test currently applicable to hydraulic fluid power filter elements that exhibit an average filtration ratio greater than or equal to 75 for particle sizes ≥ 25 μm(c), and a final reservoir gravimetric level of less than 200 mg/L;
NOTE 2 It is necessary to determine by validation the range of flow rates and the lower particle size limit that can be used in test facilities.
- a test using ISO medium test dust (ISO MTD) contaminant and a test fluid in accordance with Annex A.
This document is intended to provide a test procedure that yields reproducible test data for appraising the filtration performance of a hydraulic fluid power filter element without influence of electrostatic charge.
This document applies to three test conditions:
- test condition 1, with a base upstream gravimetric level of 3 mg/L;
- test condition 2, with a base upstream gravimetric level of 10 mg/L;
- test condition 3, with a base upstream gravimetric level of 15 mg/L.
Document History