UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CENELEC - EN 61009-1

Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBOs) - Annex N - Additional requirements and tests for RCBOs consisting of one residual current protection function and several independent two-pole overcurrent protection functions

active, Most Current
Organization: CENELEC
Publication Date: 1 December 2012
Status: active
Page Count: 200
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

This International Standard applies to residual current operated circuit-breakers with integral overcurrent protection functionally independent of, or functionally dependent on, line voltage for household and similar uses (hereafter referred to as RCBOs), for rated voltages not exceeding 440 V a.c.  and rated currents not exceeding 125 A for fixed installations and rated short-circuit capacities not exceeding 25 000 A.They are intended for use in an environment with pollution degree 2, and overvoltage category III.

These devices are intended to protect people against indirect contact, the exposed conductive parts of the installation being connected to an appropriate earth electrode and to protect against overcurrents the wiring installations of buildings and similar applications. They may be used to provide protection against fire hazards due to a persistent earth fault current, without the operation of the overcurrent protective device.

RCBOs having a rated residual operating current not exceeding 30 mA are also used as a means for additional protection in the case of failure of the protective means against electric shock.

This standard applies to devices performing simultaneously the function of detection of the residual current, of comparison of the value of this current with the residual operating value and of opening of the protected circuit when the residual current exceeds this value, and also of performing the function of making, carrying and breaking overcurrents under specified conditions.

NOTE 1 The content of the present standard related to operation under residual current conditions is based on IEC 61008-1. The content of the present standard related to protection against overcurrents is based on IEC 60898-1.

NOTE 2 RCBOs are essentially intended to be operated by uninstructed persons and designed not to require maintenance. They may be submitted for certification purposes.

NOTE 3 Installation and application rules of RCBOs are given in the IEC 60364 series.

They are intended for use in an environment with pollution degree 2.

NOTE 4 For more severe overvoltage conditions, circuit-breakers complying with other standards (e.g. IEC 60947-2) should be used.

NOTE 5 For environments with higher pollution degrees, enclosures giving the appropriate degree of protection should be used.

RCBOs of the general type are resistant to unwanted tripping, including the case where surge voltages (as a result of switching transients or induced by lightning) cause loading currents in the installation without occurrence of flashover.

RCBOs of type S are considered to be sufficiently proof against unwanted tripping even if the surge voltage causes a flashover and a follow-on current occurs.

NOTE 6 Surge arresters installed downstream of the general type of RCBOs and connected in common mode may cause unwanted tripping.

RCBOs are suitable for isolation.

RCBOs complying with this standard, are suitable for use in IT systems.

Special precautions (e.g. lightning arresters) may be necessary when excessive overvoltages are likely to occur on the supply side (for example in the case of supply through overhead lines) (see IEC 60364-4-44).

NOTE 7 For RCBOs having a degree of protection higher than IP20 special constructions may be required.

This standard also applies to RCBOs obtained by the assembly of an adaptable residual current device with a circuit-breaker. The mechanical assembly shall be effected in the factory by the manufacturer, or on site, in which case the requirements of Annex G shall apply.

Supplementary requirement may be necessary for RCBOs of the plug-in type.

Particular requirements are necessary for RCBOs :

- integrated in one unit with a socket-outlet or designed exclusively for being associated locally with a socket-outlet in the same mounting box;

- if intended to be used at frequencies other than 50 Hz or 60 Hz.

For RCBOs incorporated in, or intended only for association with socket-outlets, the requirements of this standard may be used, as far as applicable, in conjunction with the national requirements for socket outlets of the country where the product is placed on the market.

NOTE Residual current-operated protective devices (RCDs) incorporated in, or intended only for association with socket-outlets, can either meet IEC 62640 or this standard.

This standard does not apply to:

- RCBOs intended to protect motors;

- RCBOs the current setting of which is adjustable by means accessible to the user in normal service.

The requirements of this standard apply for normal environmental conditions (see 7.1). Additional requirements may be necessary for RCBOs used in locations having severe environmental conditions.

RCBOs including batteries are not covered by this standard.

A guide for the coordination of RCBOs with fuses is given in Annex F. 

Document History

EN 61009-1
December 1, 2012
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBOs) - Annex N - Additional requirements and tests for RCBOs consisting of one residual current protection function and several independent two-pole overcurrent protection functions
This International Standard applies to residual current operated circuit-breakers with integral overcurrent protection functionally independent of, or functionally dependent on, line voltage for...
December 1, 2012
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBOs) - Part 1: General rules
This International Standard applies to residual current operated circuit-breakers with integral overcurrent protection functionally independent of, or functionally dependent on, line voltage for...
December 1, 2012
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBO's) Part 1: General rules
This International Standard applies to residual current operated circuit-breakers with integral overcurrent protection functionally independent of, or functionally dependent on, line voltage for...
December 1, 2012
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBOs) - Part 1: General rules
This annex applies to RCBOs within the scope of clause 1 equipped with universal screw less terminals for current not exceeding 20 A primarily suitable for connecting unprepared coper conductors of...
December 1, 2012
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBOs) - Part 1: General rules
This International Standard applies to residual current operated circuit-breakers with integral overcurrent protection functionally independent of, or functionally dependent on, line voltage for...
September 1, 2004
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBO's) Part 1: General rules
Scope and object This International Standard applies to residual current operated circuit-breakers with integral overcurrent protection functionally independent of, or functionally dependent on,...
September 1, 2004
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBO's) Part 1: General rules
Scope and object This International Standard applies to residual current operated circuit-breakers with integral over current protection functionally independent of, or functionally dependent on,...
September 1, 2004
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBO's) Part 1: General rules
A description is not available for this item.
September 1, 2004
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBO's) Part 1: General rules
A description is not available for this item.
September 1, 2004
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBO's) Part 1: General rules
A description is not available for this item.
August 1, 1994
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBO’s) Part 1: General rules
A description is not available for this item.
August 1, 1994
Residual Current Operated Circuit-Breakers with Integral Overcurrent Protection for Household and Similar Uses (RCBO's) Part 1: General Rules
A description is not available for this item.
January 1, 1994
Residual Current Operated Circuit-Breakers with Integral Overcurrent Protection for Household and Similar Uses (RCBO's) Part 1: General Rules
A description is not available for this item.

References

Advertisement