FORD - WSS-M33J8-A1
ENAMEL, THERMOSET BASECOAT, WET-ON-WET IN PRIME PROCESS, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
| Organization: | FORD |
| Publication Date: | 5 April 2022 |
| Status: | active |
| Page Count: | 14 |
scope:
The materials defined by this specification are coatings, which consist of pigmented thermoset basecoat enamels, which are applied and cured concurrently with the body prime operation. Over, which is, applied a clear thermoset clearcoat that is cured during the body basecoat/ clearcoat bake operation.
Document History
WSS-M33J8-A1
April 5, 2022
ENAMEL, THERMOSET BASECOAT, WET-ON-WET IN PRIME PROCESS, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are coatings, which consist of pigmented thermoset basecoat enamels, which are applied and cured concurrently with the body prime operation. Over, which...
October 17, 2003
ENAMEL, THERMOSET BASECOAT, WET-ON-WET IN PRIME PROCESS, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The materials defined by this specification are coatings, which consist of pigmented thermoset basecoat enamels, which are applied and cured concurrently with the body prime operation....